Fluke Clip-on Current Transformer TPS CLAMP 50A/5A

Description
Product Highlights A clip-on current transformer Measuring range selectable per software: 0.05 A to 5 A and 0.5 A to 50 A Peak current for sinusoidal currents: 18 A and 180 A Intrinsic error: 0.5 percent Frequency range: 40 Hz to 10 kHz
Description
Product Highlights A clip-on current transformer Measuring range selectable per software: 0.05 A to 5 A and 0.5 A to 50 A Peak current for sinusoidal currents: 18 A and 180 A Intrinsic error: 0.5 percent Frequency range: 40 Hz to 10 kHz

Suppliers

Company
Product
Description
Supplier Links
Clip-on Current Transformer - TPS CLAMP 50A/5A - Transcat, Inc.
Rochester, NY, USA
Clip-on Current Transformer
TPS CLAMP 50A/5A
Clip-on Current Transformer TPS CLAMP 50A/5A
Product Highlights A clip-on current transformer Measuring range selectable per software: 0.05 A to 5 A and 0.5 A to 50 A Peak current for sinusoidal currents: 18 A and 180 A Intrinsic error: 0.5 percent Frequency range: 40 Hz to 10 kHz

Product Highlights

  • A clip-on current transformer
  • Measuring range selectable per software: 0.05 A to 5 A and 0.5 A to 50 A
  • Peak current for sinusoidal currents: 18 A and 180 A
  • Intrinsic error: 0.5 percent
  • Frequency range: 40 Hz to 10 kHz
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Current Transformers
Product Number TPS CLAMP 50A/5A
Product Name Clip-on Current Transformer
Frequency 0.0400 to 10 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CN8280-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Plug-in current transformer - 855-401/400-501 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details