AEMC Instruments MiniFlex Current Transformer, 30/300A, 10", 100mV/10mV/A 2126.84

Description
Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for power measurements Insensitive to DC, measures only AC component on DC + AC signals Excellent linearity Lightweight Sensor is resistant to oils and aliphatic hydrocarbons EN 61010; 1000V CAT III; 600V CAT IV; CE Mark
Datasheet
Description
Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for power measurements Insensitive to DC, measures only AC component on DC + AC signals Excellent linearity Lightweight Sensor is resistant to oils and aliphatic hydrocarbons EN 61010; 1000V CAT III; 600V CAT IV; CE Mark
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MiniFlex Current Transformer, 30/300A, 10
Rochester, NY, USA
MiniFlex Current Transformer, 30/300A, 10", 100mV/10mV/A
2126.84
MiniFlex Current Transformer, 30/300A, 10", 100mV/10mV/A 2126.84
Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for power measurements Insensitive to DC, measures only AC component on DC + AC signals Excellent linearity Lightweight Sensor is resistant to oils and aliphatic hydrocarbons EN 61010; 1000V CAT III; 600V CAT IV; CE Mark

Product Highlights

  • Measures from 0.5Arms to 300Arms
  • Accuracy 1% of Reading ± 0.3A
  • TRMS measurements when connected to a TRMS instrument
  • No core saturation or damage if overloaded
  • 9V battery for typical 140 hour continuous operation
  • 1MHz frequency response
  • Low phase shift for power measurements
  • Insensitive to DC, measures only AC component on DC + AC signals
  • Excellent linearity
  • Lightweight
  • Sensor is resistant to oils and aliphatic hydrocarbons
  • EN 61010; 1000V CAT III; 600V CAT IV; CE Mark
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Current Transformers
Product Number 2126.84
Product Name MiniFlex Current Transformer, 30/300A, 10", 100mV/10mV/A
Primary current 30 to 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in current transformer - 855-505/1000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
Current Transformers - 106783 - RS Components, Ltd.
Specs
Operating Temperature -10 C (14 F)
View Details
Current Transformers & Shunts - BM7635-000 - TE Connectivity
Specs
Burden 0.2500 VA
Secondary Current 100 amps
View Details