Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#TRPBF LT1121IZ-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 878341-LT1121IZ-3.3# TRPBF Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 878341-LT1121IZ-3.3# TRPBF Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#TRPBF - 878341-LT1121IZ-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#TRPBF
878341-LT1121IZ-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#TRPBF 878341-LT1121IZ-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 878341-LT1121IZ-3.3# TRPBF Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-92-3 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 878341-LT1121IZ-3.3#TRPBF
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-92-3
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#TRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT1121IZ-3.3#TRPBF
PMIC - Voltage Regulators - Linear LT1121IZ-3.3#TRPBF
IC REG LINEAR 3.3V 150MA TO92-3

IC REG LINEAR 3.3V 150MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 878341-LT1121IZ-3.3#TRPBF LT1121IZ-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1121IZ-3.3#TRPBF PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Voltage Regulators - 277015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; DFN1814-6C
IOUT 1.5 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8698ELJTR-T - 128338-A8698ELJTR-T - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC-EP
View Details
7 suppliers
PMIC - Voltage Regulators - Linear - ADP222ACPZ-1815-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details