Manufacturer: Maxim Integrated
Win Source Part Number: 882186-MAX631AESA
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR STEP UP SWITCHING
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 882186-MAX631AESA | MAX631AESA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MAX631AESA | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |