Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX687CUA MAX687CUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925607-MAX687CUA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925607-MAX687CUA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX687CUA - 925607-MAX687CUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX687CUA
925607-MAX687CUA
PMIC - PMIC - Voltage Regulators - Linear - MAX687CUA 925607-MAX687CUA
Manufacturer: Maxim Integrated Win Source Part Number: 925607-MAX687CUA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925607-MAX687CUA
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX687CUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX687CUA
PMIC - Voltage Regulators - Linear MAX687CUA
IC REG LINEAR LDO

IC REG LINEAR LDO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 925607-MAX687CUA MAX687CUA
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX687CUA PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3308ART-3-REEL7 - 860294-ADP3308ART-3-REEL7 - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SOT23; Other; SOT-23-5
View Details
2 suppliers
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961VXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
4 suppliers
Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details