Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1084CKK LT1084CKK

Description
Manufacturer: Texas Instruments Win Source Part Number: 878322-LT1084CKK Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 878322-LT1084CKK Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1084CKK - 878322-LT1084CKK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1084CKK
878322-LT1084CKK
PMIC - PMIC - Voltage Regulators - Linear - LT1084CKK 878322-LT1084CKK
Manufacturer: Texas Instruments Win Source Part Number: 878322-LT1084CKK Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 878322-LT1084CKK
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LT1084CKK - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT1084CKK
PMIC - Voltage Regulators - Linear LT1084CKK
IC REG LINEAR ADJ LDO REGULATOR

IC REG LINEAR ADJ LDO REGULATOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 878322-LT1084CKK LT1084CKK
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1084CKK PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3608AR-REEL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-2 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Battery Chargers - BQ2057CTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details