Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX4193ESA MAX4193ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881737-MAX4193ESA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881737-MAX4193ESA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX4193ESA - 881737-MAX4193ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX4193ESA
881737-MAX4193ESA
PMIC - PMIC - Voltage Regulators - Linear - MAX4193ESA 881737-MAX4193ESA
Manufacturer: Maxim Integrated Win Source Part Number: 881737-MAX4193ESA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881737-MAX4193ESA
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX4193ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX4193ESA
PMIC - Voltage Regulators - Linear MAX4193ESA
IC REG LINEAR STEP UP SWITCHING

IC REG LINEAR STEP UP SWITCHING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 881737-MAX4193ESA MAX4193ESA
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX4193ESA PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5947KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details