Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LP3990QTLX-1.2Q1 LP3990QTLX-1.2Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 877958-LP3990QTLX-1. 2Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1) Package: Bulk Package: 4-WFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA (1x1) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877958-LP3990QTLX-1. 2Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1) Package: Bulk Package: 4-WFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA (1x1) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LP3990QTLX-1.2Q1 - 877958-LP3990QTLX-1.2Q1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LP3990QTLX-1.2Q1
877958-LP3990QTLX-1.2Q1
PMIC - PMIC - Voltage Regulators - Linear - LP3990QTLX-1.2Q1 877958-LP3990QTLX-1.2Q1
Manufacturer: Texas Instruments Win Source Part Number: 877958-LP3990QTLX-1. 2Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1) Package: Bulk Package: 4-WFBGA, DSBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 4-DSBGA (1x1) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 877958-LP3990QTLX-1.2Q1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA (1x1)
Package: Bulk
Package: 4-WFBGA, DSBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-DSBGA (1x1)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 877958-LP3990QTLX-1.2Q1
Product Name PMIC - PMIC - Voltage Regulators - Linear - LP3990QTLX-1.2Q1
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

ASIL-Compliant, Fully Integrated Automotive Power Management IC - A81412KEVGTR-2 - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
Package Type Other; 48-Pin QFN
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.75-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details