Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3065HDD-1.8#PBF LT3065HDD-1.8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 878646-LT3065HDD-1.8 #PBF Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 878646-LT3065HDD-1.8 #PBF Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3065HDD-1.8#PBF - 878646-LT3065HDD-1.8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3065HDD-1.8#PBF
878646-LT3065HDD-1.8#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3065HDD-1.8#PBF 878646-LT3065HDD-1.8#PBF
Manufacturer: Linear Technology Win Source Part Number: 878646-LT3065HDD-1.8 #PBF Operating Temperature Range: -40°C ~ 150°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3) Package: Bulk Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 10-DFN (3x3) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 878646-LT3065HDD-1.8#PBF
Operating Temperature Range: -40°C ~ 150°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3)
Package: Bulk
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 10-DFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LT3065HDD-1.8#PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT3065HDD-1.8#PBF
PMIC - Voltage Regulators - Linear LT3065HDD-1.8#PBF
IC REG LINEAR 1.8V 500MA 10DFN

IC REG LINEAR 1.8V 500MA 10DFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - LT3065HDD-1.8#PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT3065HDD-1.8#PBF
PMIC - Voltage Regulators - Linear LT3065HDD-1.8#PBF
IC REG LINEAR 1.8V 500MA 10DFN

IC REG LINEAR 1.8V 500MA 10DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 878646-LT3065HDD-1.8#PBF LT3065HDD-1.8#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3065HDD-1.8#PBF PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ACP-3.3-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Battery Chargers - BQ25606RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1223331 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Motor Drivers, Controllers - UDN2916B - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT 0.7500 amps
VIN 4.75 to 5.25 volts
View Details
2 suppliers