Manufacturer: National Semiconductor
Win Source Part Number: 877960-LP3999ITL-187
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR 1 OUTPUT CMOS
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 877960-LP3999ITL-1875 | LP3999ITL-1875 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP3999ITL-1875 | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |