Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX6330LUR MAX6330LUR

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925533-MAX6330LUR Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925533-MAX6330LUR Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX6330LUR - 925533-MAX6330LUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX6330LUR
925533-MAX6330LUR
PMIC - PMIC - Voltage Regulators - Linear - MAX6330LUR 925533-MAX6330LUR
Manufacturer: Maxim Integrated Win Source Part Number: 925533-MAX6330LUR Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925533-MAX6330LUR
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX6330LUR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX6330LUR
PMIC - Voltage Regulators - Linear MAX6330LUR
IC REG LIN PRECISION SHUNT REG

IC REG LIN PRECISION SHUNT REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 925533-MAX6330LUR MAX6330LUR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX6330LUR PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444525P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details
Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details
Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details