Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX1820ZEUB MAX1820ZEUB

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925199-MAX1820ZEUB Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925199-MAX1820ZEUB Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX1820ZEUB - 925199-MAX1820ZEUB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX1820ZEUB
925199-MAX1820ZEUB
PMIC - PMIC - Voltage Regulators - Linear - MAX1820ZEUB 925199-MAX1820ZEUB
Manufacturer: Maxim Integrated Win Source Part Number: 925199-MAX1820ZEUB Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925199-MAX1820ZEUB
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX1820ZEUB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX1820ZEUB
PMIC - Voltage Regulators - Linear MAX1820ZEUB
IC REG LINEAR WCDMA 600MA BUCK

IC REG LINEAR WCDMA 600MA BUCK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 925199-MAX1820ZEUB MAX1820ZEUB
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX1820ZEUB PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - UDN2981A-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP220ACBZ-2818R7 - 845094-ADP220ACBZ-2818R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type Other; 6-WLCSP (1.45x0.95)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details