Manufacturer: Maxim Integrated
Win Source Part Number: 881983-MAX5024LASA
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 881983-MAX5024LASA | MAX5024LASA |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MAX5024LASA | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |