Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - M51996FP#CF0G M51996FP#CF0G

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880706-M51996FP#CF0G Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 880706-M51996FP#CF0G Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - M51996FP#CF0G - 880706-M51996FP#CF0G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - M51996FP#CF0G
880706-M51996FP#CF0G
PMIC - PMIC - Voltage Regulators - Linear - M51996FP#CF0G 880706-M51996FP#CF0G
Manufacturer: Renesas Electronics America Win Source Part Number: 880706-M51996FP#CF0G Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: 3A991 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 880706-M51996FP#CF0G
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: 3A991
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - Linear - M51996FP#CF0G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
M51996FP#CF0G
PMIC - Voltage Regulators - Linear M51996FP#CF0G
IC REG LINEAR SWITCHING REG

IC REG LINEAR SWITCHING REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 880706-M51996FP#CF0G M51996FP#CF0G
Product Name PMIC - PMIC - Voltage Regulators - Linear - M51996FP#CF0G PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3301AR-3.2 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multi-Output Regulator - A8450KLBTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 24-Pin SOIC
View Details
8 suppliers