Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - M51995FP#TF0J M51995FP#TF0J

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924911-M51995FP#TF0J Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 924911-M51995FP#TF0J Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - M51995FP#TF0J - 924911-M51995FP#TF0J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - M51995FP#TF0J
924911-M51995FP#TF0J
PMIC - PMIC - Voltage Regulators - Linear - M51995FP#TF0J 924911-M51995FP#TF0J
Manufacturer: Renesas Electronics America Win Source Part Number: 924911-M51995FP#TF0J Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 924911-M51995FP#TF0J
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - Linear - M51995FP#TF0J - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
M51995FP#TF0J
PMIC - Voltage Regulators - Linear M51995FP#TF0J
IC REG LINEAR SWITCHING REG

IC REG LINEAR SWITCHING REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 924911-M51995FP#TF0J M51995FP#TF0J
Product Name PMIC - PMIC - Voltage Regulators - Linear - M51995FP#TF0J PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4950ELJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 3.5 amps
VIN 8 to 40 volts
View Details
Voltage Regulators - 2412880 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24030RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Power Good, Shutdown
IOUT 0.3000 amps
View Details