Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE-5#PBF LT3050MPMSE-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 878625-LT3050MPMSE-5 #PBF Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 12-MSOP-EP Package: Bulk Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 878625-LT3050MPMSE-5 #PBF Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 12-MSOP-EP Package: Bulk Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE-5#PBF - 878625-LT3050MPMSE-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE-5#PBF
878625-LT3050MPMSE-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE-5#PBF 878625-LT3050MPMSE-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 878625-LT3050MPMSE-5 #PBF Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 12-MSOP-EP Package: Bulk Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-MSOP-EP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 878625-LT3050MPMSE-5#PBF
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 12-MSOP-EP
Package: Bulk
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 12-MSOP-EP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LT3050MPMSE-5#PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT3050MPMSE-5#PBF
PMIC - Voltage Regulators - Linear LT3050MPMSE-5#PBF
FIXED POSITIVE LDO REGULATOR, 5V

FIXED POSITIVE LDO REGULATOR, 5V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 878625-LT3050MPMSE-5#PBF LT3050MPMSE-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3050MPMSE-5#PBF PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Low Dropout
Output Polarity Positive Positive
Package Type SSOP; Other; 12-MSOP-EP
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Battery Chargers - BQ25120YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP165ACPZN-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details