Rochester Electronics PMIC - Voltage Regulators - Linear + Switching MAX5093AATE+

Description
IC REG DL BUCK/LNR 1MHZ 16TQFN
Description
IC REG DL BUCK/LNR 1MHZ 16TQFN
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX5093AATE+ is a low-dropout (LDO) voltage regulator with a boost preregulator, designed to operate within a wide input voltage range of 4V to 72V. It provides a seamless 5V output voltage and can deliver up to 250mA of output current. The device features a low quiescent current of 65OºA in LDO mode, making it suitable for applications requiring always-on power supplies. The boost preregulator output voltage is preset to 7V and can be adjusted up to 12V, allowing for flexibility in design. The LDO output voltage is adjustable from 1.5V to 10V. Additional features include a shutdown mode with a typical current of 5OºA, thermal protection, and a power-on reset output with a programmable timeout. The MAX5093AATE+ is housed in a thermally enhanced 16-pin TQFN package, capable of dissipating up to 2.7W at +70°C, making it suitable for industrial applications.

Datasheet Summary
Powered by GS/AI

The MAX5093AATE+ is a low-dropout (LDO) voltage regulator with a boost preregulator, designed to operate within a wide input voltage range of 4V to 72V. It provides a seamless 5V output voltage and can deliver up to 250mA of output current. The device features a low quiescent current of 65OºA in LDO mode, making it suitable for applications requiring always-on power supplies. The boost preregulator output voltage is preset to 7V and can be adjusted up to 12V, allowing for flexibility in design. The LDO output voltage is adjustable from 1.5V to 10V. Additional features include a shutdown mode with a typical current of 5OºA, thermal protection, and a power-on reset output with a programmable timeout. The MAX5093AATE+ is housed in a thermally enhanced 16-pin TQFN package, capable of dissipating up to 2.7W at +70°C, making it suitable for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
PMIC - Voltage Regulators - Linear + Switching - MAX5093AATE+ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
MAX5093AATE+
PMIC - Voltage Regulators - Linear + Switching MAX5093AATE+
IC REG DL BUCK/LNR 1MHZ 16TQFN

IC REG DL BUCK/LNR 1MHZ 16TQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Linear Voltage Regulators
Product Number MAX5093AATE+
Product Name PMIC - Voltage Regulators - Linear + Switching
Package Type Other; 16-WQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Step Down Regulator - A4447SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
Battery Chargers - BQ24095DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2412875 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details