Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX850ESA MAX850ESA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882491-MAX850ESA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882491-MAX850ESA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX850ESA - 882491-MAX850ESA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX850ESA
882491-MAX850ESA
PMIC - PMIC - Voltage Regulators - Linear - MAX850ESA 882491-MAX850ESA
Manufacturer: Maxim Integrated Win Source Part Number: 882491-MAX850ESA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882491-MAX850ESA
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX850ESA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX850ESA
PMIC - Voltage Regulators - Linear MAX850ESA
IC REG LINEAR SWITCHED CAP REG

IC REG LINEAR SWITCHED CAP REG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 882491-MAX850ESA MAX850ESA
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX850ESA PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Battery Chargers - BQ24297RGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADM663AN - 910513-ADM663AN - Win Source Electronics
Specs
Output Polarity Positive
Package Type DIP; Other; 8-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers