Manufacturer: Texas Instruments
Win Source Part Number: 877969-LP5907SNX-3.1
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Package: Bulk
Package: 4-XDFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (1x1)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 877969-LP5907SNX-3.1/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP5907SNX-3.1/NOPB |
| Output Polarity | Positive |