Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1763MPS8-2.5#PBF LT1763MPS8-2.5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 878492-LT1763MPS8-2. 5#PBF Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 878492-LT1763MPS8-2. 5#PBF Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1763MPS8-2.5#PBF - 878492-LT1763MPS8-2.5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1763MPS8-2.5#PBF
878492-LT1763MPS8-2.5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1763MPS8-2.5#PBF 878492-LT1763MPS8-2.5#PBF
Manufacturer: Linear Technology Win Source Part Number: 878492-LT1763MPS8-2. 5#PBF Operating Temperature Range: -55°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 878492-LT1763MPS8-2.5#PBF
Operating Temperature Range: -55°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SO
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LT1763MPS8-2.5#PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT1763MPS8-2.5#PBF
PMIC - Voltage Regulators - Linear LT1763MPS8-2.5#PBF
IC REG LINEAR 2.5V 500MA 8SO

IC REG LINEAR 2.5V 500MA 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 878492-LT1763MPS8-2.5#PBF LT1763MPS8-2.5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1763MPS8-2.5#PBF PMIC - Voltage Regulators - Linear
Output Polarity Positive
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3330ART-2.5-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444533 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ25611DRTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details