Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-12 LT1085IT-12

Description
Manufacturer: Linear Technology Win Source Part Number: 878326-LT1085IT-12 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC 1 Output 3A TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 878326-LT1085IT-12 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC 1 Output 3A TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-12 - 878326-LT1085IT-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-12
878326-LT1085IT-12
PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-12 878326-LT1085IT-12
Manufacturer: Linear Technology Win Source Part Number: 878326-LT1085IT-12 Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC 1 Output 3A TO-220-3 Package: Bulk Package: TO-220-3 Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 878326-LT1085IT-12
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC 1 Output 3A TO-220-3
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LT1085IT-12 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT1085IT-12
PMIC - Voltage Regulators - Linear LT1085IT-12
IC REG LINEAR 3A TO220-3

IC REG LINEAR 3A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 878326-LT1085IT-12 LT1085IT-12
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1085IT-12 PMIC - Voltage Regulators - Linear
Package Type TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6263KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444532P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-2.7-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details