Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - LT3015IT-15#PBF LT3015IT-15#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 924119-LT3015IT-15#P BF Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed Output 1.5A TO-220-5 Package: Bulk Package: TO-220-5 Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 924119-LT3015IT-15#P BF Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed Output 1.5A TO-220-5 Package: Bulk Package: TO-220-5 Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT3015IT-15#PBF - 924119-LT3015IT-15#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT3015IT-15#PBF
924119-LT3015IT-15#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT3015IT-15#PBF 924119-LT3015IT-15#PBF
Manufacturer: Linear Technology Win Source Part Number: 924119-LT3015IT-15#P BF Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Negative Fixed Output 1.5A TO-220-5 Package: Bulk Package: TO-220-5 Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: TO-220-5 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Linear Technology
Win Source Part Number: 924119-LT3015IT-15#PBF
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Negative Fixed Output 1.5A TO-220-5
Package: Bulk
Package: TO-220-5
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-5
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LT3015IT-15#PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LT3015IT-15#PBF
PMIC - Voltage Regulators - Linear LT3015IT-15#PBF
IC REG LINEAR -15V 1.5A TO220-5

IC REG LINEAR -15V 1.5A TO220-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 924119-LT3015IT-15#PBF LT3015IT-15#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT3015IT-15#PBF PMIC - Voltage Regulators - Linear
Output Polarity Negative
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2003STR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - CS5205A-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Motor Drivers, Controllers - A89301GESSR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details