Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX642ACSA MAX642ACSA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 882242-MAX642ACSA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 882242-MAX642ACSA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX642ACSA - 882242-MAX642ACSA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX642ACSA
882242-MAX642ACSA
PMIC - PMIC - Voltage Regulators - Linear - MAX642ACSA 882242-MAX642ACSA
Manufacturer: Maxim Integrated Win Source Part Number: 882242-MAX642ACSA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 882242-MAX642ACSA
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX642ACSA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX642ACSA
PMIC - Voltage Regulators - Linear MAX642ACSA
IC REG LINEAR 10W STEP-UP SWITCH

IC REG LINEAR 10W STEP-UP SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 882242-MAX642ACSA MAX642ACSA
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX642ACSA PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412878 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
TSSOP Power Management IC - 713-BQ20Z655DBTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Output Voltage 25 volts
IOUT 0.0400 amps
View Details
2 suppliers
Motor Drivers, Controllers - A3967SLBTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 0.7500 amps
VIN 3 to 5.5 volts
View Details