Rochester Electronics PMIC - PMIC - Voltage Regulators - Linear - MAX638BEPA MAX638BEPA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925550-MAX638BEPA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925550-MAX638BEPA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MAX638BEPA - 925550-MAX638BEPA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MAX638BEPA
925550-MAX638BEPA
PMIC - PMIC - Voltage Regulators - Linear - MAX638BEPA 925550-MAX638BEPA
Manufacturer: Maxim Integrated Win Source Part Number: 925550-MAX638BEPA Series: * Features: Linear Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected

Manufacturer: Maxim Integrated
Win Source Part Number: 925550-MAX638BEPA
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MAX638BEPA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MAX638BEPA
PMIC - Voltage Regulators - Linear MAX638BEPA
IC REG LIN STEP DOWN SWITCHING

IC REG LIN STEP DOWN SWITCHING

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 925550-MAX638BEPA MAX638BEPA
Product Name PMIC - PMIC - Voltage Regulators - Linear - MAX638BEPA PMIC - Voltage Regulators - Linear
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24161BRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3302AR-3.2 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details