MAX1818EUT18 -- PMIC - VOLTAGE REGULATORS - LINEAR
Rochester Electronics
PMIC - Voltage Regulators - Linear
MAX1818EUT18
Description
IC REG LINEAR LDO
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR LDO
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
MAX1818EUT18 |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN
5.5 to 50 volts
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOT89; Other; Sot-89
View Details
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Special Features
Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT
0.1000 amps
View Details