The LP2951CDG is a low-power linear voltage regulator designed to provide a stable output with a low input-to-output voltage differential. It can deliver output currents exceeding 100 mA while maintaining a quiescent bias current of only 75 µA, making it suitable for battery-powered applications. The device features an adjustable output voltage range from 1.25 V to 29 V, with preset options of 5.0 V, 3.3 V, or 3.0 V, depending on the specific version. Additional functionalities include an error output for signaling out-of-regulation conditions and a logic-level shutdown input for power management. The LP2951CDG is available in an 8-pin SOIC package and is compliant with RoHS standards. It is particularly well-suited for applications requiring tight line and load regulation, such as consumer electronics and industrial equipment. The device operates over a wide temperature range of -40°C to +125°C, ensuring reliability in various environments.
IC REG LIN POS ADJ 100MA 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP2951CDG |
| Product Name | PMIC - Voltage Regulators - Linear |
| IOUT | 0.1000 amps |