The LP2950ACZ-3.3 is a low-power linear voltage regulator designed to provide a stable output voltage of 3.3 V with a maximum output current of 100 mA. It features a low quiescent bias current of 75 µA, making it suitable for battery-powered applications where energy efficiency is critical. The device operates with a low input-to-output voltage differential, requiring only 50 mV at 100 µA and 380 mV at 100 mA for proper regulation. This voltage regulator includes internal current and thermal limiting protection, ensuring safe operation under varying conditions. The LP2950ACZ-3.3 is available in a TO-92 package and is RoHS compliant. Its output voltage tolerance is ±0.5%, providing reliable performance for sensitive applications. The device is particularly well-suited for use in consumer electronics, industrial equipment, and other applications where low power consumption and compact size are essential.
IC REG LINEAR 3.3V 100MA TO92-3
| Lingto Electronic Limited | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | LP2950ACZ-3.3 |
| Product Name | PMIC - Voltage Regulators - Linear |
| IOUT | 0.1000 amps |