Manufacturer: National Semiconductor
Win Source Part Number: 877882-LP2980IM5-4.5
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 877882-LP2980IM5-4.5 | LP2980IM5-4.5 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LP2980IM5-4.5 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout |