STMicroelectronics, L78L15CD-TR
STMicroelectronics, L78L15CD-TR
STMicroelectronics, L78L15CD-TR
78L15 - 15v, Positive linear voltage regulators
Manufacturer: STMicroelectronics
Win Source Part Number: 018389-L78L15CD-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Operating Supply Current: 5.5mA to 6mA
PSRR: 39dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
15V 100mA Positive LDO Voltage Regulator, 35V In, SO Package Product overview: L78L15CD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L15CD-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 100MA 8SO
Linear Voltage Regulators 15V 0.1A Positive
IC REG LINEAR 15V 100MA 8SO
IC REG LINEAR 15V 100MA 8SO
| RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1889194 | 1889372P | L78L15CD-TR | 018389-L78L15CD-TR | 497-1198-1-ND | 776-L78L15CD-TR | L78L15CD-TR | L78L15CD-TR | L78L15CD-TR | L78L15CD-TR |
| Product Name | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L15CD-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 15V 100mA 35V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Polarity | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; So | Other; SO | SOIC; Other; SOIC8 | Other; 8-SO | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SO | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| IQ | 0.0015 amps | 0.0065 amps | 0.0060 amps | 0.0055 amps | ||||||
| Life Cycle Stage | Active | Maturity; Active |