Manufacturer: National Semiconductor
Win Source Part Number: 877141-LM1117T-2.85
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR FIXED LDO REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 877141-LM1117T-2.85 | LM1117T-2.85 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM1117T-2.85 | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout |