Manufacturer: STMicroelectronics
Win Source Part Number: 018360-L7815ACD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L7815AC
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 6mA
PSRR: 58dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): 78T15AAG-TQ2-T; MCT7815BD2TG; MCT7815CD2TG;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
78L15 - 15v, Positive linear voltage regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Positive voltage regulator ICs Product overview: L7815ACD2T-TR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815ACD2T-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 15V 1.5A D2PAK
IC REG LINEAR 15V 1.5A D2PAK
Linear Voltage Regulators 15V 1.0A Positive
IC REG LINEAR 15V 1.5A D2PAK
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 018360-L7815ACD2T-TR | L7815ACD2T-TR | 497-7263-2-ND | 776-L7815ACD2T-TR | L7815ACD2T-TR | L7815ACD2T-TR | L7815ACD2T-TR | L7815ACD2T-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L7815ACD2T-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; D2PAK | Other; D2PAK CENTRAL LEAD CUT | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; TO-263 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Life Cycle Stage | Maturity; Active | Active |