KA7809ERTF -- PMIC - VOLTAGE REGULATORS - LINEAR
Rochester Electronics
PMIC - Voltage Regulators - Linear
KA7809ERTF
Description
IC REG LINEAR 9V 1A DPAK
-
Lingto Electronic Limited
Datasheet
Description
IC REG LINEAR 9V 1A DPAK
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
KA7809ERTF |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
|
IOUT
|
1 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; 16-VFQFN Exposed Pad
Operating Temperature
0 to 125 C (32 to 257 F)
View Details
Special Features
Enable, Power Good, Under Voltage Lockout
IOUT
0.5000 amps
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOT89; Other; Sot-89
View Details
Allegro MicroSystems Inc.
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details