12V LDO Regulator, 100mA, 35V In, SO Package, SM Product overview: L78L12ABD-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12V, 100mA, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12V, 100mA, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L12ABD-TR can be used for catalog matching and distributor lookup.
78L12 - 12v, Positive linear voltage regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Voltage Regulator 12V 0.1A SOIC8
Voltage Regulator 12V 0.1A SOIC8
Voltage Regulator 12V 0.1A SOIC8
Manufacturer: STMicroelectronics
Win Source Part Number: 018380-L78L12ABD-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Family Name: L78L12
Output Voltage: 12V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 12V
Operating Supply Current: 6mA to 6.5mA
PSRR: 42dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA78L12ADTF; KA78L12AD; MC78L12ACDX;
Introduction Date: July 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC REG LINEAR 12V 100MA 8SO
IC REG LINEAR 12V 100MA 8SO
IC REG LINEAR 12V 100MA 8SO
Linear Voltage Regulators Pos Vltg regulators
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78L12ABD-TR | L78L12ABD-TR | 497-7767-2-ND | 6869347 | 6869347P | 018380-L78L12ABD-TR | L78L12ABD-TR | L78L12ABD-TR | L78L12ABD-TR | L78L12ABD-TR |
| Product Name | 12V 100mA 35V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - L78L12ABD-TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; SO | SOIC; Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; SOIC | Other; 8-SO | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | 12 volts | |||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||||
| Dropout Voltage | 1.7 volts | 1.7 volts |