Manufacturer: Intersil
Win Source Part Number: 921949-ISL78022ANZ-T
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
IC REG LINEAR TFT-LCD BOOST REG
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 921949-ISL78022ANZ-TR5492 | ISL78022ANZ-TR5492 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL78022ANZ-TR5492 | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |