STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7815CD2T-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1179-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1179-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1179-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1179-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1179-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1179-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1179-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1179-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1179-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A D2PAK

Buy Now Datasheet
Voltage Regulators - 6869397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869397
Voltage Regulators 6869397
Voltage Regulator 15V 1.5A D2PAK

Voltage Regulator 15V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 6869397P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869397P
Voltage Regulators 6869397P
Voltage Regulator 15V 1.5A D2PAK

Voltage Regulator 15V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 1686572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1686572
Voltage Regulators 1686572
Voltage Regulator 15V 1.5A D2PAK

Voltage Regulator 15V 1.5A D2PAK

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - L7815CD2T-TR - 018358-L7815CD2T-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - L7815CD2T-TR
018358-L7815CD2T-TR
PMIC - PMIC - Voltage Regulators - Linear - L7815CD2T-TR 018358-L7815CD2T-TR
Manufacturer: STMicroelectronics Win Source Part Number: 018358-L7815CD2T-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Family Name: L78 Output Voltage: 15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 35V Nominal Output Voltage (Min/Fixed): 15V Dropout Voltage-Max: 2V @ 1A (Typ) Operating Supply Current: 8mA PSRR: 54dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Alternative Parts (Cross-Reference): MCT7815CD2TG; MCT7815CD2T; MCT7815BD2TG; MCT7815BD2T; MC7815CD2TG; L7815ABD2T-TR; L7815CD2T; Introduction Date: June 21, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018358-L7815CD2T-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Family Name: L78
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): MCT7815CD2TG; MCT7815CD2T; MCT7815BD2TG; MCT7815BD2T; MC7815CD2TG; L7815ABD2T-TR; L7815CD2T;
Introduction Date: June 21, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - L7815CD2T-TR - Rochester Electronics
Newburyport, MA, United States
78L15 - 15v, Positive linear voltage regulators

78L15 - 15v, Positive linear voltage regulators

Supplier's Site Datasheet
Singapore, Singapore
15V 1.5A 35V LDO Voltage Regulator IC
776-L7815CD2T-TR
15V 1.5A 35V LDO Voltage Regulator IC 776-L7815CD2T-TR
15V LDO Regulator, 1.5A, 35V In, TO-263, SMT Product overview: L7815CD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815CD2T-TR can be used for catalog matching and distributor lookup.

15V LDO Regulator, 1.5A, 35V In, TO-263, SMT Product overview: L7815CD2T-TR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 15V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 1.5A, 35V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815CD2T-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - L7815CD2T-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
L7815CD2T-TR
PMIC - Voltage Regulators - Linear L7815CD2T-TR
IC REG LINEAR 15V 1.5A D2PAK

IC REG LINEAR 15V 1.5A D2PAK

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - L7815CD2T-TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
L7815CD2T-TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators L7815CD2T-TR
IC REG LINEAR 15V 1.5A D2PAK

IC REG LINEAR 15V 1.5A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - L7815CD2T-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
L7815CD2T-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear L7815CD2T-TR
IC REG LINEAR 15V 1.5A D2PAK

IC REG LINEAR 15V 1.5A D2PAK

Supplier's Site
STMICROELECTRONICS L7815CD2T-TRLinear Voltage Regulator, Fixed, Voltage, 23V To 35V In, 15V And 1.5A Out, TO-263-3 - 761-L7815CD2T-TR - Utmel Electronic Limited
Hong Kong, China
STMICROELECTRONICS L7815CD2T-TRLinear Voltage Regulator, Fixed, Voltage, 23V To 35V In, 15V And 1.5A Out, TO-263-3
761-L7815CD2T-TR
STMICROELECTRONICS L7815CD2T-TRLinear Voltage Regulator, Fixed, Voltage, 23V To 35V In, 15V And 1.5A Out, TO-263-3 761-L7815CD2T-TR
STMICROELECTRONICS L7815CD2T-TRLinear Voltage Regulator, Fixed, Voltage, 23V To 35V In, 15V And 1.5A Out, TO-263-3

STMICROELECTRONICS L7815CD2T-TRLinear Voltage Regulator, Fixed, Voltage, 23V To 35V In, 15V And 1.5A Out, TO-263-3

Supplier's Site
Sheung Wan, Hong Kong
Linear Voltage Regulators
L7815CD2T-TR
Linear Voltage Regulators L7815CD2T-TR
Linear Voltage Regulators 15V 1.0A Positive

Linear Voltage Regulators 15V 1.0A Positive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-1179-1-ND 6869397 6869397P 018358-L7815CD2T-TR L7815CD2T-TR 776-L7815CD2T-TR L7815CD2T-TR L7815CD2T-TR L7815CD2T-TR 761-L7815CD2T-TR L7815CD2T-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - L7815CD2T-TR 15V 1.5A 35V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STMICROELECTRONICS L7815CD2T-TRLinear Voltage Regulator, Fixed, Voltage, 23V To 35V In, 15V And 1.5A Out, TO-263-3 Linear Voltage Regulators
Regulator Type Standard Standard; Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2pak Other; D2PAK Other; D2PAK CENTRAL LEAD CUT Other; TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Special Features Over Temperature, Short Circuit
Unlock Full Specs
to access all available technical data