78L09 - 9v, Positive linear voltage regulators
Manufacturer: STMicroelectronics
Win Source Part Number: 018379-L78L09ACUTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.7V @ 40mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 100mA
Output Voltage: 9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-89-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 9V
Operating Supply Current: 5.5mA to 6mA
PSRR: 44dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
9V LDO 100mA SOT-89 30V In, 1.7V Dropout, 4% Acc Product overview: L78L09ACUTR from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 9V, 100mA, 30V, SOT-89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9V, 100mA, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78L09ACUTR can be used for catalog matching and distributor lookup.
Voltage Regulator 9V 0.1A SOT89
Voltage Regulator 9V 0.1A SOT89
Voltage Regulator 9V 0.1A SOT89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulators 9.0V 0.1A Positive
IC REG LINEAR 9V 100MA SOT89-3
IC REG LINEAR 9V 100MA SOT89-3
IC REG LINEAR 9V 100MA SOT89-3
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | L78L09ACUTR | 018379-L78L09ACUTR | 776-L78L09ACUTR | 6869467 | 6869467P | 497-1192-6-ND | L78L09ACUTR | L78L09ACUTR | L78L09ACUTR | L78L09ACUTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - L78L09ACUTR | 9V 100mA 30V SOT-89 LDO Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | |
| Package Type | SOT89; Other; SOT-89-4 | SOT89; Other; SOT-89-3 | Other; SOT-89 | SOT89; Other; Sot-89 | SOT89; Other; SOT-89 | Other; TO-243AA | Other; TO-243AA | |||
| Life Cycle Stage | Active | Maturity; Active | ||||||||
| Regulator Type | Low Dropout | Standard | ||||||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed |