Manufacturer: Intersil
Win Source Part Number: 922017-ISL9005IRMZ
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 2 (1 Year)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
IC REG LINEAR 3V 300MA 8DFN
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 922017-ISL9005IRMZ | ISL9005IRMZ |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - ISL9005IRMZ | PMIC - Voltage Regulators - Linear |
| Package Type | Other; Bulk |