The ISL80410 is a high voltage, adjustable VOUT, low quiescent current linear regulator ideally suited for “always-on” and “keep alive” applications. The ISL80410 operates from an input voltage of +6V to +40V under normal operating conditions and consumes only 18µA of quiescent current at no load.
The ISL80410 features an EN pin that can be used to put the device into a low-quiescent current shutdown mode in which it draws only 2µA of supply current. The device features over-temperature shutdown and current limit protection.
The ISL80410 is rated to operate across the -40°C to +125°C temperature range and is available in an 8 Ld Small Outline Exposed Pad Plastic Package (EPSOIC).
ISL80410 - 40V, Low Quiescent Current, High Accuracy, 150mA Linear Regulator
Win Source Part Number: 1349926-ISL80410IBEZ
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tube
Standard Package: 1,960
Current - Output: 150mA
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 125 µA
Control Features: Enable
Voltage - Output (Max): 12V
Output Configuration: Positive
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 2.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
PSRR: 66dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 24 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL80410
Voltage Dropout (Max): 0.61V @ 150mA
IC REG LIN POS ADJ 150MA 8SOIC Product overview: ISL80410IBEZ from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL80410IBEZ can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC-EP
IC REG LIN POS ADJ 150MA 8SOIC
Linear Voltage Regulators 40V, Low Quiescent Current, 150mA LDO, 8LD EPSOIC
IC REG LIN POS ADJ 150MA 8SOIC
| Renesas Electronics Corporation | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL80410IBEZ | ISL80410IBEZ | 1349926-ISL80410IBEZ | 776-ISL80410IBEZ | 20-ISL80410IBEZ-ND | ISL80410IBEZ | ISL80410IBEZ | ISL80410IBEZ |
| Product Name | 40V, Low Quiescent Current, 150mA Linear Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | SOIC | SOIC; Other; SOICN-EP | SOIC; Other; Tube | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | ||
| Output Voltage | 2.5 to 12 volts | 2.5 to 12 volts | 2.5 to 12 volts | 2.5 volts | ||||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 6 to 40 volts | 40 volts | 40 volts | |||||
| Dropout Voltage | 0.2950 volts | 0.6100 volts | 0.6100 to ? volts | 0.6100 volts |