Linear Regulator / Reel Product overview: L78M05TL-TL-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L78M05TL-TL-E can be used for catalog matching and distributor lookup.
L78M05 - Linear Regulator
Manufacturer: ON Semiconductor
Win Source Part Number: 1051370-L78M05TL-TL-
Packaging: Reel - TR
Mounting: Through Hole
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: TP-3H
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 500MA TP3H
IC REG LINEAR 5V 500MA TP3H
Linear Voltage Regulators LINEAR REGULATOR
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L78M05TL-TL-E | L78M05TL-TL-E | 1051370-L78M05TL-TL-E | L78M05TL-TL-E | L78M05TL-TL-E | L78M05TL-TL-E |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L78M05TL-TL-E | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Voltage Type | Fixed | |||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |||
| VIN | 20 volts | |||||
| Operating Temperature | -20 C (-4 F) | -20 to 80 C (-4 to 176 F) |