Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 876596-L78LR05EL-MA-
Series: *
Features: Linear Regulator Controller IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
5V VOLTAGE REGULATOR WITH RESET
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 876596-L78LR05EL-MA-E | L78LR05EL-MA-E |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - L78LR05EL-MA-E | PMIC - Voltage Regulators - Linear Regulator Controllers |
| Package Type | Other; Bulk |