Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 922469-KA5Q1265RFHYD
Series: *
Features: Linear Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 922469-KA5Q1265RFHYDTU |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - KA5Q1265RFHYDTU |
| Package Type | Other; Bulk |