15V LDO Regulator, 1.5A, 35V In, TO-220, Through Hole Product overview: L7815CV-DG from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Through-Hole, 15V, 1.5A, 35V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 15V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-L7815CV-DG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 038623-L7815CV-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 2V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 35V
Nominal Output Voltage (Min/Fixed): 15V
Dropout Voltage-Max: 2V @ 1A (Typ)
Operating Supply Current: 8mA
PSRR: 54dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Alternative Parts (Cross-Reference): KA78T15; L78M15ABV; L7815ABV;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Voltage Regulator 15V 4% 1.5A TO220
Voltage Regulator 15V 4% 1.5A TO220
Voltage Regulator 15V 4% 1.5A TO220
78L15 - 15v, Positive linear voltage regulators
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
IC REG LINEAR 15V 1.5A TO220
IC REG LINEAR 15V 1.5A TO220
54dB@(120Hz) 1.5A Fixed 15V Positive electrode 35V TO-220 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 15V 1.5A TO220
Linear Voltage Regulators POS Voltage Reg IC 3-Terminal 1.5A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-L7815CV-DG | 038623-L7815CV-DG | 7931358P | 1028629 | L7815CV-DG | 497-12407-ND | L7815CV-DG | L7815CV-DG | L7815CV-DG | L7815CV-DG | L7815CV-DG |
| Product Name | Through-Hole 15V 1.5A 35V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - L7815CV-DG | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220 | TO-220; Other; TO-220 | TO-220; Other; To-220 | Other; TO 220 AB NON ISOL | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220 | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | 15 volts | |||||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||||
| Dropout Voltage | 2 volts | 2 volts | 2 volts | 2 volts | 2 volts |