TE Connectivity Datasheets for USB Connectors
USB connectors are used with universal serial bus (USB) ports. They can be used to connect USB products together, or to connect USB wires and peripherals to other standard port types.
USB Connectors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| AMPOWER WAVE CRIMP ASSY | |
| AMPOWER WAVE CRIMP CABLE ASSY | |
| AMPOWER WAVE CRIMP SYSTEM | |
| Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 O-Ring Material : Silicone Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded :... | |
| Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Keying : N... | |
| Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of... | |
| Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Panel Ground... | |
| Configuration Features Number of Ports : 1 Number of Positions : 1 Contact Features Contact Current Rating (Max) (AMP) : 1 Housing Features Body Orientation : Straight Industry Standards UL Flammability Rating : UL 94V-0... | |
| WAVE CRIMP C/A, MULTIPLE STR P | |
| WAVE CRIMP C/A, STR PLUG/COPPER TERMINAL | |
| WAVE CRIMP CABLE AND ADDED ASSY | |
| Wave Crimp, Flat to Round 8 AWG Cbl Assy |
| << Prev |