TE Connectivity USB Connectors PC4D0024-19NX-1-B

Description
Polamco connectors, RJ USB and Power Inc
Request a Quote Datasheet
Description
Polamco connectors, RJ USB and Power Inc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - PC4D0024-19NX-1-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
PC4D0024-19NX-1-B
USB Connectors PC4D0024-19NX-1-B
Polamco connectors, RJ USB and Power Inc

Polamco connectors, RJ USB and Power Inc

Buy Now
Plug, Rj45, 8 Position, Cat6A, Ip68, Crimp; Modular Connector Type Polamco - Te Connectivity - 90T8765 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Rj45, 8 Position, Cat6A, Ip68, Crimp; Modular Connector Type Polamco - Te Connectivity
90T8765
Plug, Rj45, 8 Position, Cat6A, Ip68, Crimp; Modular Connector Type Polamco - Te Connectivity 90T8765
PLUG, RJ45, 8 POSITION, CAT6A, IP68, CRIMP; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: No

PLUG, RJ45, 8 POSITION, CAT6A, IP68, CRIMP; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: No

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - PC4D0024-19NX-1-B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
PC4D0024-19NX-1-B
Modular Connectors / Ethernet Connectors PC4D0024-19NX-1-B
Modular Connectors / Ethernet Connectors RJ45 CAT 6 PLUG ASSY OD

Modular Connectors / Ethernet Connectors RJ45 CAT 6 PLUG ASSY OD

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PC4D0024-19NX-1-B 90T8765 PC4D0024-19NX-1-B
Product Name USB Connectors Plug, Rj45, 8 Position, Cat6A, Ip68, Crimp; Modular Connector Type Polamco - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type USB Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details