TE Connectivity Standard Circular Connectors AAC0915-00

Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 400 Dimensions Assembly Length (MM) : 71.5 Wire Size (MMSQ) : 50 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 19 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 400 Dimensions Assembly Length (MM) : 71.5 Wire Size (MMSQ) : 50 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 19 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - AAC0915-00 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
AAC0915-00
Standard Circular Connectors AAC0915-00
Body Features Circular Connector Insulation Material Type : Polyphenylene Sulfide Environmental Protection : IP68 Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Keying : N Number of Positions : 1 Number of Power Positions : 1 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 400 Dimensions Assembly Length (MM) : 71.5 Wire Size (MMSQ) : 50 Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Operating Voltage (VAC) : 1000 Operating Voltage (VDC) : 1410 Housing Features Centerline (Pitch) : 0 MM  [0 INCH ] Circular Connector Shell Size : 19 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention Type : Threaded Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 500 Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Product Type : Connector Assembly Sealable : Yes Shell Type : Plug Termination Features Termination Method to Wire & Cable : Crimp (Standard) Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyphenylene Sulfide
  • Environmental Protection : IP68
  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : N
  • Number of Positions : 1
  • Number of Power Positions : 1
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 400

Dimensions


  • Assembly Length (MM) : 71.5
  • Wire Size (MMSQ) : 50

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Operating Voltage (VAC) : 1000
  • Operating Voltage (VDC) : 1410

Housing Features


  • Centerline (Pitch) : 0 MM  [0 INCH ]
  • Circular Connector Shell Size : 19

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 500
  • Shielded : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Plug

Termination Features


  • Termination Method to Wire & Cable : Crimp (Standard)

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
USB Connectors - AAC0915-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
AAC0915-00
USB Connectors AAC0915-00
Polamco connectors, RJ USB and Power Inc

Polamco connectors, RJ USB and Power Inc

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number AAC0915-00 AAC0915-00
Product Name Standard Circular Connectors USB Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1-2295018-2 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
9 suppliers
RF Connectors - 1051639-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Circular Connector Accessories - 17-100P757-17-2-Z-LC5-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details