STMicroelectronics, Inc. Integrated Circuits (ICs) - Linear - Comparators LM2903BYDT

Description
LM2903BYDT - LM2903BYDT - Amplifiers and Comparators-AMPLI
Request a Quote Datasheet
Description
LM2903BYDT - LM2903BYDT - Amplifiers and Comparators-AMPLI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM2903BYDT - Rochester Electronics
Newburyport, MA, United States
LM2903BYDT - LM2903BYDT - Amplifiers and Comparators-AMPLI

LM2903BYDT - LM2903BYDT - Amplifiers and Comparators-AMPLI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Comparators - 1357468-LM2903BYDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357468-LM2903BYDT
Integrated Circuits (ICs) - Linear - Comparators 1357468-LM2903BYDT
Win Source Part Number: 1357468-LM2903BYDT Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open-Collector, Rail-to-Rail Current - Quiescent (Max): 2.5mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Propagation Delay (Max): 500ns (Typ)

Win Source Part Number: 1357468-LM2903BYDT
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open-Collector, Rail-to-Rail
Current - Quiescent (Max): 2.5mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Propagation Delay (Max): 500ns (Typ)

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LM2903BYDT
Linear Comparator IC 692-LM2903BYDT
IC COMPARATOR 2 GEN PUR 8SO Product overview: LM2903BYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BYDT can be used for catalog matching and distributor lookup.

IC COMPARATOR 2 GEN PUR 8SO Product overview: LM2903BYDT from STMicroelectronics is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903BYDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM2903BYDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903BYDT
Comparators LM2903BYDT
Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 8-SO

Comparator General Purpose Open-Collector, CMOS, DTL, ECL, MOS, TTL 8-SO

Buy Now Datasheet
Comparator, 500Ns, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 62AK1740 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 500Ns, -40 To 125Deg C Rohs Compliant Stmicroelectronics
62AK1740
Comparator, 500Ns, -40 To 125Deg C Rohs Compliant Stmicroelectronics 62AK1740
COMPARATOR, 500NS, -40 TO 125DEG C ROHS COMPLIANT: YES

COMPARATOR, 500NS, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Linear - Comparators - LM2903BYDT - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Linear - Comparators
LM2903BYDT
Integrated Circuits (ICs) - Linear - Comparators LM2903BYDT
IC COMPARATOR 2 GEN PUR 8SO

IC COMPARATOR 2 GEN PUR 8SO

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number LM2903BYDT 1357468-LM2903BYDT 692-LM2903BYDT LM2903BYDT 62AK1740 LM2903BYDT
Product Name Integrated Circuits (ICs) - Linear - Comparators Linear Comparator IC Comparators Comparator, 500Ns, -40 To 125Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Linear - Comparators
Standards RoHS
Package Type SOIC; SOIC8 8-SOIC (0.154", 3.90mm Width) Tape & Reel (TR) SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SO
Life Cycle Stage Active Active
Features Single-Supply
VOS 7 millivolts 7 millivolts
Unlock Full Specs
to access all available technical data