STMicroelectronics FDA903S-6DY
STMicroelectronics FDA903S-6DY
STMicroelectronics FDA903S-6DY
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-QFN (5x5)
1 X 10 W CLASS D DIGITAL INPUT A
| RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 2615473 | 497-FDA903S-6DY-ND | FDA903S-6DY | FDA903S-6DY |
| Product Name | Audio Amplifier ICs | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | |||
| Package Type | QFN-32 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |
| Operating Range | Automotive; Automotive | |||
| Supply Voltage (VS) | 3.3 to 18 volts | 3.3 to 18 volts | 18 to 3.3 volts | |
| Output Power | 10 watts | 10 watts |