Acme Chip Technology Co., Limited Datasheets for Operational Amplifiers

Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions.
Operational Amplifiers: Learn more

Page: 1 2 3
Product Name Notes
-4 TO 80V, ULTRA-PRECISE CURRENT
2.2-V TO 36-V, RADIATION HARDENE
2.2-V, 50-MHZ SINGLE-SUPPLY RAIL
200 MA OUTPUT CURRENT WITH THERM
200-W STEREO, 400-W MONO, 10 TO
ANALOG:GENERAL-PURPO SE LINEAR
AUDIO AMPLIFIER, 2 CHANNEL(S)
AUDIO AMPLIFIER
AUTOMOTIVE QUAD HIGH VOLTAGE, LO
AUTOMOTIVE SINGLE LOW-VOLTAGE CO
AUTOMOTIVE, DUAL, 16-V 11-MHZ RA
AUTOMOTIVE, SINGLE NANOPOWER HIG
AUTOMOTIVE, SINGLE, 16-V 11-MHZ
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
AUTOMOTIVE, SINGLE-CHANNEL MICRO
AUTOMOTIVE, SINGLE-CHANNEL, 5.5
AUTOMOTIVE-GRADE, VERY HIGH ACCU
COMPARATOR, 4 FUNC, BIPOLAR
DUAL COMPARATOR
ENHANCED PRODUCT 2.5 V, 200 MHZ
ENHANCED PRODUCT EXCALIBUR HIGH
ENHANCED PRODUCT HIGH PRECISION
ENHANCED PRODUCT LOGARITHMIC AMP
ENHANCED PRODUCT SINGLE DIFFEREN
ENHANCED PRODUCT, 40-V, BIDIRECT
ENHANCED PRODUCTS HIGH PRECISION
HIGH BANDWIDTH (20 MHZ) LOW OFFS
HIGH BANDWIDTH (20MHZ) LOW OFFSE
HIGH BANDWIDTH (30MHZ) LOW OFFSE
HIGH TEMPERATURE (150C) & LONG M
HIGH-PERFORMANCE, QUAD LOW-VOLTA
IC AUDIO POWER AMP 24-HTSSOP
IC CMOS 1 CIRCUIT 20LCCC
IC CMOS 1 CIRCUIT 8DIP
IC CMOS 1 CIRCUIT 8SOIC
IC CMOS 1 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT 14DIP
IC CMOS 2 CIRCUIT 20LCCC
IC CMOS 2 CIRCUIT 8CDIP
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8SOIC
IC CMOS 2 CIRCUIT 8TSSOP
IC CMOS 2 CIRCUIT TO99-8
IC CMOS 4 CIRCUIT 14CDIP
IC CMOS 4 CIRCUIT 14DIP
IC CMOS 4 CIRCUIT 16DIP
IC CMOS 4 CIRCUIT 16HTSSOP
IC CMOS 4 CIRCUIT 16SOIC
IC CMOS 4 CIRCUIT 16TSSOP
IC COMPARATOR 1 GEN PUR 4DSBGA
IC COMPARATOR 1 GEN PUR 6DSBGA
IC COMPARATOR 1 GEN PUR 8WSON
IC COMPARATOR 1 GEN PUR SC70-5
IC COMPARATOR 1 GEN PUR SOT23-5
IC COMPARATOR 1 W/VOLT REF 8SOIC
IC COMPARATOR 1 W/VOLT REF SOT23
IC COMPARATOR 2 GEN PUR 8SOIC
IC COMPARATOR 2 GEN PUR 8SOP
IC COMPARATOR 2 GEN PUR 8VSSOP
IC COMPARATOR 2 GEN PUR TSOT23-8
IC COMPARATOR 4 GEN PUR 14SO
IC COMPARATR 1 W/VOLT REF SC70-6
IC CURR SENSE 1 CIRCUIT 16TQFN
IC CURR SENSE 1 CIRCUIT SOT23-8
IC ISOLATION AMPLIFIER SO8
IC OP AMP ISOLATION SO8
IC OPAMP CFA 4 CIRCUIT 14SOIC
IC OPAMP GP 1 CIRCUIT 14CDIP
IC OPAMP GP 1 CIRCUIT 8SO
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOP
IC OPAMP GP 1 CIRCUIT TO99-8
IC OPAMP GP 2 CIRCUIT 14CFP
IC OPAMP GP 2 CIRCUIT 14DIP
IC OPAMP GP 2 CIRCUIT 14SOIC
IC OPAMP GP 2 CIRCUIT 16SOIC
IC OPAMP GP 2 CIRCUIT 20LCCC
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT TO99-8
IC OPAMP GP 2.8MHZ RRO 8DIP
IC OPAMP GP 4 CIRCUIT 14CDIP
IC OPAMP GP 4 CIRCUIT 14DIP
IC OPAMP GP 4 CIRCUIT 14SOIC
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 16SOIC
IC OPAMP GP 4 CIRCUIT 16TSSOP
IC OPAMP JFET 1 CIRCUIT 8DIP
IC OPAMP JFET 1 CIRCUIT 8SOP
IC OPAMP JFET 1 CIRCUIT TO99-8
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8SO
IC OPAMP JFET 2 CIRCUIT TO99-8
IC OPAMP JFET 4 CIRCUIT 14DIP
IC OPAMP ZER-DRIFT 1CIRC 14SOIC
IC OPAMP ZER-DRIFT 1CIRC 20LCCC
IC OPAMP ZER-DRIFT 1CIRC TO99-8
IC
LEGACY LIC LEGACY TSSOP OPERATIO
LINEAR IC COMPARATOR MSOP
LINEAR IC OPERATION AMPLIFIER SO
LINEAR IC OPERATION AMPLIFIER TS
LINEAR IC OPERATIONAL AMPLIFIER
LINEAR IC TSSOP COMPARATOR OTHER
LINEAR IC TSSOP OPERATION AMPLIF
Linear IC's
LOW / HIGH SIDE BIDIRECTIONAL, Z
LOW POWER, 1.7MHZ, RAIL-TO-RAIL
LOW-POWER, SINGLE-SUPPLY, WIDEBA
MEMORY
NANOPOWER (900 NA) HIGH ACCURACY
PROTOTYPE
RAIL-TO-RAIL INPUTS AND OUTPUTS
RAIL-TO-RAIL LOW NOISE ADVANCED
SINGLE LOW-VOLTAGE COMPARATOR WI
SINGLE NANOPOWER HIGH-VOLTAGE CO
TLR SERIES, AUTOMOTIVE HIGH PREC
TLR SERIES, HIGH PRECISION AND I

<< Prev