Win Source Part Number: 992533-LA6358N-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 2
Standard Package: 1
Amplifier Type: General Purpose
Current - Input Bias: 45 nA
Voltage - Input Offset: 2 mV
Current - Output / Channel: 40 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: onsemi
Other Names: 2156-LA6358N-E,ONSON
RoHS Status: Not applicable
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 30 V
High-Performance Dual Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: LA6358N-E from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LA6358N-E can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 992533-LA6358N-E | LA6358N-E | 687-LA6358N-E | LA6358N-E | LA6358N-E |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| VOS | 2 millivolts | 2 millivolts | |||
| IBIAS | 0.0450 µA | 0.0450 µA | |||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | ||
| Package Type | 8-DIP (0.300", 7.62mm) | DIP; DIP8 | Bulk | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |