IC AUDIO AMP D 48-VFQFPN
Amplifier IC 1-Channel (Mono) Class D 48-VFQFPN (7x7)
LINEAR IC'S
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 497-FDA903Q-V0T-ND | FDA903Q-V0T | FDA903Q-V0T |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3.3 to 18 volts | 3.3 to 18 volts | 18 to 3.3 volts |
| Output Power | 31 watts | 31 watts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Operation Class | Class D | Class D |